LMT88 - 2.4V, 10?A, SC70, Temperature Sensor 5-SC70 -55 to 130
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5
TEMP SENSOR, 2.4V, -55 TO 130 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V; RoHS Compliant: Yes
SENSOR ANALOG -55C-130C SC70-5
SENSOR ANALOG -55C-130C SC70-5
| Texas Instruments | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LMT88DCKT | 296-35731-2-ND | 26AJ7068 | LMT88DCKT | LMT88DCKT |
| Product Name | LMT88 LMT88 - 2.4V, 10?A, SC70, Temperature Sensor | Analog and Digital Output | Temp Sensor, 2.4V, -55 To 130 Deg, 5Sc70; Ic Output Type Texas Instruments | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | RoHS | |||
| Input Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to ? volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts |