Texas Instruments LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT87LP

Description
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150
Request a Quote Datasheet
Description
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT87LP - Texas Instruments
Dallas, TX, United States
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT87LP
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT87LP
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150

LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150

Buy Now Datasheet
Analog and Digital Output - 296-37821-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-37821-ND
Analog and Digital Output 296-37821-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3

Buy Now Datasheet
Temp Sensor, +/0.3 Deg C, To-92-3; Ic Output Type Texas Instruments - 26AJ7067 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, +/0.3 Deg C, To-92-3; Ic Output Type Texas Instruments
26AJ7067
Temp Sensor, +/0.3 Deg C, To-92-3; Ic Output Type Texas Instruments 26AJ7067
TEMP SENSOR, +/- 0.3 DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMP SENSOR, +/- 0.3 DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT87LP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT87LP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT87LP
SENSOR ANALOG -50C-150C TO92-3

SENSOR ANALOG -50C-150C TO92-3

Supplier's Site
Analog and Digital Output - LMT87LP - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT87LP
Analog and Digital Output LMT87LP
SENSOR ANALOG -50C-150C TO92-3

SENSOR ANALOG -50C-150C TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT87LP 296-37821-ND 26AJ7067 LMT87LP LMT87LP
Product Name LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Analog and Digital Output Temp Sensor, +/0.3 Deg C, To-92-3; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM335 Precision Temperature Sensor - LM335AMX - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
4 suppliers
LM235 Precision Temperature Sensor - LM235H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
4 suppliers