Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT86LPM

Description
Win Source Part Number: 1350205-LMT86LPM Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 2,000 Output Type: Analog Voltage Test Condition: 40°C ~ 150°C Resolution: 10.9mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±2.7°C Voltage - Supply: 2.2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT86
Request a Quote Datasheet
Description
Win Source Part Number: 1350205-LMT86LPM Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 2,000 Output Type: Analog Voltage Test Condition: 40°C ~ 150°C Resolution: 10.9mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±2.7°C Voltage - Supply: 2.2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT86
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT86LPM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT86LPM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT86LPM
Win Source Part Number: 1350205-LMT86LPM Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 2,000 Output Type: Analog Voltage Test Condition: 40°C ~ 150°C Resolution: 10.9mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±2.7°C Voltage - Supply: 2.2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT86

Win Source Part Number: 1350205-LMT86LPM
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Cut Tape (CT) Tape & Box (TB)
Standard Package: 2,000
Output Type: Analog Voltage
Test Condition: 40°C ~ 150°C
Resolution: 10.9mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Accuracy - Highest (Lowest): ±2.7°C
Voltage - Supply: 2.2V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -50°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMT86

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT86LPM
Board Mount Temperature Sensors LMT86LPM
Board Mount Temperature Sensors Analog Temperature Sensor

Board Mount Temperature Sensors Analog Temperature Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT86LPM LMT86LPM
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data