Texas Instruments High-Performance Analog Analog and Digital Output LMT86LPG

Description
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C TO-92-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-47010-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47010-ND
Analog and Digital Output 296-47010-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C TO-92-3

Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C TO-92-3

Buy Now Datasheet
Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments - 26AJ7065 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments
26AJ7065
Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments 26AJ7065
TEMPERATURE SENSOR, 0.4DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.2V; SupplyRoHS Compliant: Yes

TEMPERATURE SENSOR, 0.4DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.2V; SupplyRoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT86LPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT86LPG
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT86LPG
SENSOR ANALOG -50C-150C TO92S

SENSOR ANALOG -50C-150C TO92S

Supplier's Site
Analog and Digital Output - LMT86LPG - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT86LPG
Analog and Digital Output LMT86LPG
SENSOR ANALOG -50C-150C TO92S

SENSOR ANALOG -50C-150C TO92S

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-47010-ND 26AJ7065 LMT86LPG LMT86LPG
Product Name Analog and Digital Output Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting TO-226-3, TO-92-3 Short Body Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1363LLUTR-1-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details