Texas Instruments LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT86LP

Description
LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150
Request a Quote Datasheet
Description
LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT86LP - Texas Instruments
Dallas, TX, United States
LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT86LP
LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT86LP
LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150

LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150

Buy Now Datasheet
Analog and Digital Output - 296-37820-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-37820-ND
Analog and Digital Output 296-37820-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C TO-92-3

Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C TO-92-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86LP - 877718-LMT86LP - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86LP
877718-LMT86LP
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86LP 877718-LMT86LP
Manufacturer: Texas Instruments Win Source Part Number: 877718-LMT86LP Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: LMT86 Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMT86LP-ND, 296-37820-6-ND, 296-37820-6, 296-37820-2-INACTIVE , 296-37820-1, 296-37820, 296-37820-2, 296-37820-1-ND, 296-37820-2-ND, 296-37820-6-INACTIVE

Manufacturer: Texas Instruments
Win Source Part Number: 877718-LMT86LP
Series: Automotive, AEC-Q100
Operating Temperature Range: -50°C ~ 150°C
Features: Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: LMT86
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMT86LP-ND, 296-37820-6-ND, 296-37820-6, 296-37820-2-INACTIVE, 296-37820-1, 296-37820, 296-37820-2, 296-37820-1-ND, 296-37820-2-ND, 296-37820-6-INACTIVE

Buy Now Datasheet
Temp Sensor, +/0.25 Deg C, To-92-3; Ic Output Type Texas Instruments - 33AH4009 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, +/0.25 Deg C, To-92-3; Ic Output Type Texas Instruments
33AH4009
Temp Sensor, +/0.25 Deg C, To-92-3; Ic Output Type Texas Instruments 33AH4009
TEMP SENSOR, +/- 0.25 DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.2V; SupplyRoHS Compliant: Yes

TEMP SENSOR, +/- 0.25 DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.2V; SupplyRoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LMT86LP - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT86LP
Analog and Digital Output LMT86LP
SENSOR ANALOG -50C-150C TO92-3

SENSOR ANALOG -50C-150C TO92-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT86LP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT86LP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT86LP
SENSOR ANALOG -50C-150C TO92-3

SENSOR ANALOG -50C-150C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT86LP 296-37820-ND 877718-LMT86LP 33AH4009 LMT86LP LMT86LP
Product Name LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86LP Temp Sensor, +/0.25 Deg C, To-92-3; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIZ/LFT3 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-TPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers