Texas Instruments LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT86DCKT

Description
LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet
Description
LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT86DCKT - Texas Instruments
Dallas, TX, United States
LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT86DCKT
LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT86DCKT
LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Analog and Digital Output - 296-35729-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35729-2-ND
Analog and Digital Output 296-35729-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-35729-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35729-6-ND
Analog and Digital Output 296-35729-6-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-35729-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35729-1-ND
Analog and Digital Output 296-35729-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86DCKT - 143370-LMT86DCKT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86DCKT
143370-LMT86DCKT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86DCKT 143370-LMT86DCKT
Manufacturer: Texas Instruments Win Source Part Number: 143370-LMT86DCKT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10.9mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±2.7°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.2 V to 5.5 V Testing Conditions: 40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143370-LMT86DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10.9mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C to 150°C
Accuracy - Highest (Lowest): ±2.7°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.2 V to 5.5 V
Testing Conditions: 40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Temp Sensor, 2.2V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments - 28AH2911 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 2.2V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments
28AH2911
Temp Sensor, 2.2V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments 28AH2911
TEMP SENSOR, 2.2V, -50 TO 150 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.2V; RoHS Compliant: Yes

TEMP SENSOR, 2.2V, -50 TO 150 DEG, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.2V; RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LMT86DCKT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT86DCKT
Analog and Digital Output LMT86DCKT
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT86DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT86DCKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT86DCKT
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT86DCKT 296-35729-2-ND 143370-LMT86DCKT 28AH2911 LMT86DCKT LMT86DCKT
Product Name LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86DCKT Temp Sensor, 2.2V, -50 To 150 Deg, 5Sc70; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4 to 10 volts
View Details
5 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CILDX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20SITLX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers