Texas Instruments LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT86DCKR

Description
LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet
Description
LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT86DCKR - Texas Instruments
Dallas, TX, United States
LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT86DCKR
LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT86DCKR
LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Analog and Digital Output - 296-38165-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38165-2-ND
Analog and Digital Output 296-38165-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-38165-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38165-1-ND
Analog and Digital Output 296-38165-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-38165-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38165-6-ND
Analog and Digital Output 296-38165-6-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86DCKR - 1201984-LMT86DCKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86DCKR
1201984-LMT86DCKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86DCKR 1201984-LMT86DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1201984-LMT86DCKR Packaging: Reel - TR Operating Temperature Range: -50°C ~ 150°C Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.2 V ~ 5.5 V Test Condition: 40°C ~ 150°C Resolution: 10.9mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±2.7°C Family Name: LMT86 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): MAX6605MXK/GG8; MAX6613MXK+TCA3; MAX6605MXK; Introduction Date: March 12, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1201984-LMT86DCKR
Packaging: Reel - TR
Operating Temperature Range: -50°C ~ 150°C
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Output Type: Analog Voltage
Operating Supply Voltage: 2.2 V ~ 5.5 V
Test Condition: 40°C ~ 150°C
Resolution: 10.9mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Accuracy - Highest (Lowest): ±2.7°C
Family Name: LMT86
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): MAX6605MXK/GG8; MAX6613MXK+TCA3; MAX6605MXK;
Introduction Date: March 12, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LMT86DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT86DCKR
Analog and Digital Output LMT86DCKR
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT86DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT86DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT86DCKR
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT86DCKR 296-38165-2-ND 1201984-LMT86DCKR LMT86DCKR LMT86DCKR
Product Name LMT86 LMT86 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86DCKR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMME/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-115/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details