Texas Instruments LMT85-Q1 LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output LMT85QDCKTQ1

Description
LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote
Description
LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMT85-Q1 is a precision CMOS temperature sensor with ±0.4°C typical accuracy and a linear analog output inversely proportional to temperature, designed for automotive applications. It operates from a 1.8-V supply, draws 5.4-μA quiescent current, and has a push-pull output with ±50-μA drive capability. The device is housed in a 5-pin SC70 (SOT) package measuring 2.00 mm × 1.25 mm and is AEC-Q100 Grade 0 qualified for operation from −50°C to 150°C. It is footprint-compatible with industry-standard LM20/19 and LM35 sensors.

Datasheet Summary
Powered by GS/AI

The LMT85-Q1 is a precision CMOS temperature sensor with ±0.4°C typical accuracy and a linear analog output inversely proportional to temperature, designed for automotive applications. It operates from a 1.8-V supply, draws 5.4-μA quiescent current, and has a push-pull output with ±50-μA drive capability. The device is housed in a 5-pin SC70 (SOT) package measuring 2.00 mm × 1.25 mm and is AEC-Q100 Grade 0 qualified for operation from −50°C to 150°C. It is footprint-compatible with industry-standard LM20/19 and LM35 sensors.

Suppliers

Company
Product
Description
Supplier Links
LMT85-Q1 LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output - LMT85QDCKTQ1 - Texas Instruments
Dallas, TX, United States
LMT85-Q1 LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output
LMT85QDCKTQ1
LMT85-Q1 LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output LMT85QDCKTQ1
LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85QDCKTQ1 - 1055620-LMT85QDCKTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85QDCKTQ1
1055620-LMT85QDCKTQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85QDCKTQ1 1055620-LMT85QDCKTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1055620-LMT85QDCKTQ1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±2.7°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: SC-70 Supply Voltage - Operating: 1.8 V to 5.5 V Testing Conditions: -50°C to 150°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055620-LMT85QDCKTQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 8.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C to 150°C
Accuracy - Highest (Lowest): ±2.7°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: SC-70
Supply Voltage - Operating: 1.8 V to 5.5 V
Testing Conditions: -50°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-36414-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36414-2-ND
Analog and Digital Output 296-36414-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70

Buy Now Datasheet
Analog and Digital Output - 296-36414-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36414-1-ND
Analog and Digital Output 296-36414-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70

Buy Now Datasheet
Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments - 26AJ7064 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments
26AJ7064
Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments 26AJ7064
TEMPERATURE SENSOR, 0.4DEG CEL, SC70-5; IC Output Type:Push Pull; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.4DEG CEL, SC70-5; IC Output Type:Push Pull; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT85QDCKTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT85QDCKTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT85QDCKTQ1
SENSOR ANALOG -50C-150C SC70

SENSOR ANALOG -50C-150C SC70

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT85QDCKTQ1 1055620-LMT85QDCKTQ1 296-36414-2-ND 26AJ7064 LMT85QDCKTQ1
Product Name LMT85-Q1 LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85QDCKTQ1 Analog and Digital Output Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CIMFX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-110/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details