Texas Instruments LMT85-Q1 LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output LMT85QDCKRQ1

Description
LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet
Description
LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT85-Q1 LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output - LMT85QDCKRQ1 - Texas Instruments
Dallas, TX, United States
LMT85-Q1 LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output
LMT85QDCKRQ1
LMT85-Q1 LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output LMT85QDCKRQ1
LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Analog and Digital Output - 296-40296-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40296-1-ND
Analog and Digital Output 296-40296-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70

Buy Now Datasheet
Analog and Digital Output - 296-40296-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40296-6-ND
Analog and Digital Output 296-40296-6-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70

Buy Now Datasheet
Analog and Digital Output - 296-40296-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40296-2-ND
Analog and Digital Output 296-40296-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C SC-70

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85QDCKRQ1 - 801937-LMT85QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85QDCKRQ1
801937-LMT85QDCKRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85QDCKRQ1 801937-LMT85QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 801937-LMT85QDCKRQ1 Packaging: Reel Mounting Style: SMD Output Type: Analog Voltage Test Condition: 20°C ~ 150°C Resolution: 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±2.7°C Supplier Device Package: SC-70 Temperature Range - Operating: -50°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 801937-LMT85QDCKRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 20°C ~ 150°C
Resolution: 8.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Accuracy - Highest (Lowest): ±2.7°C
Supplier Device Package: SC-70
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Analog and Digital Output - LMT85QDCKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT85QDCKRQ1
Analog and Digital Output LMT85QDCKRQ1
SENSOR ANALOG -50C-150C SC70

SENSOR ANALOG -50C-150C SC70

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT85QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT85QDCKRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT85QDCKRQ1
SENSOR ANALOG -50C-150C SC70

SENSOR ANALOG -50C-150C SC70

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT85QDCKRQ1 296-40296-1-ND 801937-LMT85QDCKRQ1 LMT85QDCKRQ1 LMT85QDCKRQ1
Product Name LMT85-Q1 LMT85-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT85QDCKRQ1 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-5 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-080/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers