Texas Instruments High-Performance Analog Analog and Digital Output LMT85LPG

Description
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C TO-92-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-47009-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47009-ND
Analog and Digital Output 296-47009-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C TO-92-3

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C TO-92-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT85LPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT85LPG
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT85LPG
SENSOR ANALOG -50C-150C TO92S

SENSOR ANALOG -50C-150C TO92S

Supplier's Site
Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments - 26AJ7063 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments
26AJ7063
Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments 26AJ7063
TEMPERATURE SENSOR, 0.4DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

TEMPERATURE SENSOR, 0.4DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-47009-ND LMT85LPG 26AJ7063
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 0.4Deg C, To-92-3; Ic Output Type Texas Instruments
Package / Mounting TO-226-3, TO-92-3 Short Body
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1345342-TLE4929CXAFM28HAMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP Module
Operating Temperature -40 to 185 C (-40 to 365 F)
View Details
3 suppliers
Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details