Texas Instruments Standard Linear and Logic Analog and Digital Output LMT01LPG

Description
Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C TO-92-2
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C TO-92-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-42299-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-42299-ND
Analog and Digital Output 296-42299-ND
Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C TO-92-2

Temperature Sensor Digital, Local -50°C ~ 150°C 0.0625°C TO-92-2

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1330679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1330679P
Temperature & Humidity Sensor ICs 1330679P
0.5C Temperature Sensor Pulse Train TO92

0.5C Temperature Sensor Pulse Train TO92

Supplier's Site
Temperature & Humidity Sensor ICs - 1330679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1330679
Temperature & Humidity Sensor ICs 1330679
0.5C Temperature Sensor Pulse Train TO92

0.5C Temperature Sensor Pulse Train TO92

Supplier's Site
Temperature & Humidity Sensor ICs - 1685009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1685009
Temperature & Humidity Sensor ICs 1685009
0.5C Temperature Sensor Pulse Train TO92

0.5C Temperature Sensor Pulse Train TO92

Supplier's Site
Digital Temp Sensor, +/-0.5Degc, To-92-2; Ic Output Type Texas Instruments - 26AJ7062 - Newark, An Avnet Company
Chicago, IL, United States
Digital Temp Sensor, +/-0.5Degc, To-92-2; Ic Output Type Texas Instruments
26AJ7062
Digital Temp Sensor, +/-0.5Degc, To-92-2; Ic Output Type Texas Instruments 26AJ7062
DIGITAL TEMP SENSOR, +/-0.5DEGC, TO-92-2; IC Output Type:Digital; Sensing Accuracy Range:± 0.6875°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:2Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

DIGITAL TEMP SENSOR, +/-0.5DEGC, TO-92-2; IC Output Type:Digital; Sensing Accuracy Range:± 0.6875°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:2Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT01LPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT01LPG
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT01LPG
SENSOR DIGITAL -50C-150C TO92-2

SENSOR DIGITAL -50C-150C TO92-2

Supplier's Site
Analog and Digital Output - LMT01LPG - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT01LPG
Analog and Digital Output LMT01LPG
SENSOR DIGITAL -50C-150C TO92-2

SENSOR DIGITAL -50C-150C TO92-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-42299-ND 1330679P 1330679 26AJ7062 LMT01LPG LMT01LPG
Product Name Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Digital Temp Sensor, +/-0.5Degc, To-92-2; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting TO-226-2, TO-92-2 (TO-226AC) To-92 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details