Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 TLE4953

Description
XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been designed as a two wire current interface based on a Pulse Width Modulation principle. The sensor operates without external components and combines a fast power-up time with a wide frequency range. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD robustness and high EMC resilience. State-of-the-art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnetic offsets. Adaptive hysteresis concept increases the noise immunity. The TLE4953C is additionally provided with an overmolded 1.8 nF capacitor for improved EMI performance. Summary of Features Two-wire PWM current interface Detection of rotation direction Dynamic self-calibration principle & high sensitivity Adaptive hysteresis Single chip solution - no external components Vibration suppression in calibrated mode South and north pole pre-induction possible High resistance to piezo effects Large operating air-gaps Wide operating temperature range From zero speed up to 12 kHz 8 nF overmolded capacitor For coarse transmission target wheels
Request a Quote Datasheet
Description
XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been designed as a two wire current interface based on a Pulse Width Modulation principle. The sensor operates without external components and combines a fast power-up time with a wide frequency range. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD robustness and high EMC resilience. State-of-the-art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnetic offsets. Adaptive hysteresis concept increases the noise immunity. The TLE4953C is additionally provided with an overmolded 1.8 nF capacitor for improved EMI performance. Summary of Features Two-wire PWM current interface Detection of rotation direction Dynamic self-calibration principle & high sensitivity Adaptive hysteresis Single chip solution - no external components Vibration suppression in calibrated mode South and north pole pre-induction possible High resistance to piezo effects Large operating air-gaps Wide operating temperature range From zero speed up to 12 kHz 8 nF overmolded capacitor For coarse transmission target wheels
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 - TLE4953 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953
TLE4953
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 TLE4953
XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been designed as a two wire current interface based on a Pulse Width Modulation principle. The sensor operates without external components and combines a fast power-up time with a wide frequency range. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD robustness and high EMC resilience. State-of-the-art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnetic offsets. Adaptive hysteresis concept increases the noise immunity. The TLE4953C is additionally provided with an overmolded 1.8 nF capacitor for improved EMI performance. Summary of Features Two-wire PWM current interface Detection of rotation direction Dynamic self-calibration principle & high sensitivity Adaptive hysteresis Single chip solution - no external components Vibration suppression in calibrated mode South and north pole pre-induction possible High resistance to piezo effects Large operating air-gaps Wide operating temperature range From zero speed up to 12 kHz 8 nF overmolded capacitor For coarse transmission target wheels

XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface

The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been designed as a two wire current interface based on a Pulse Width Modulation principle. The sensor operates without external components and combines a fast power-up time with a wide frequency range. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD robustness and high EMC resilience. State-of-the-art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnetic offsets. Adaptive hysteresis concept increases the noise immunity. The TLE4953C is additionally provided with an overmolded 1.8 nF capacitor for improved EMI performance.


Summary of Features

  • Two-wire PWM current interface
  • Detection of rotation direction
  • Dynamic self-calibration principle & high sensitivity
  • Adaptive hysteresis
  • Single chip solution - no external components
  • Vibration suppression in calibrated mode
  • South and north pole pre-induction possible
  • High resistance to piezo effects
  • Large operating air-gaps
  • Wide operating temperature range
  • From zero speed up to 12 kHz
  • 8 nF overmolded capacitor
  • For coarse transmission target wheels
Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953 - 1269530-TLE4953 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953
1269530-TLE4953
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953 1269530-TLE4953
Manufacturer: Infineon Technologies Win Source Part Number: 1269530-TLE4953 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1269530-TLE4953
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Switches (Solid State) - TLE4953 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE4953
Switches (Solid State) TLE4953
HALL EFFECT SENSOR

HALL EFFECT SENSOR

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number TLE4953 1269530-TLE4953 TLE4953
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953 Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.7 to 18 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P3 - TLE4998P3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Packing Method AMMO-PACK
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-X2A-M38N - TLE4929C-X2A-M38N - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details