Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - LMS1487EIM/NOPB LMS1487EIM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 877715-LMS1487EIM/NO PB Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Part Status: Obsolete Family Name: LMS1487 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMS1487EIM, LMS1487EIM-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877715-LMS1487EIM/NO PB Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Part Status: Obsolete Family Name: LMS1487 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMS1487EIM, LMS1487EIM-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LMS1487EIM/NOPB - 877715-LMS1487EIM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LMS1487EIM/NOPB
877715-LMS1487EIM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - LMS1487EIM/NOPB 877715-LMS1487EIM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877715-LMS1487EIM/NO PB Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Part Status: Obsolete Family Name: LMS1487 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMS1487EIM, LMS1487EIM-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877715-LMS1487EIM/NOPB
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Tube
Part Status: Obsolete
Family Name: LMS1487
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMS1487EIM, LMS1487EIM-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - LMS1487EIM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LMS1487EIM/NOPB
Drivers, Receivers, Transceivers LMS1487EIM/NOPB
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 877715-LMS1487EIM/NOPB LMS1487EIM/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LMS1487EIM/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details