The LMS1487 is a 5V low-power RS-485/RS-422 differential bus transceiver with a data rate of 2.5 Mbps, designed for multipoint communication in noisy environments. It operates from a single 5.0V supply and features low quiescent current of 320 µA, thermal shutdown protection, and short circuit protection. The device supports up to 128 transceivers on the bus and includes open-circuit fail-safe for the receiver. It is available in 8-pin SOIC and 8-pin DIP packages, with an extended operating temperature range of -40°C to 85°C. The transceiver meets ANSI TIA/EIA RS-485-A and RS-422-B standards.
IC TRANSCEIVER HALF 1/1 8MDIP Product overview: LMS1487ECNA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS1487ECNA/NOPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LMS1487ECNA/NOPB |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |