Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003APBF IP2003APBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068900-IP2003APBF Packaging: Tray Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 40A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LGA (11x11) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.3V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): PTH08T210WAST; IP2003ATRPBF; IP2003APBF; LTM4636-1IY#PBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068900-IP2003APBF Packaging: Tray Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 40A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LGA (11x11) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.3V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): PTH08T210WAST; IP2003ATRPBF; IP2003APBF; LTM4636-1IY#PBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003APBF - 068900-IP2003APBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003APBF
068900-IP2003APBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003APBF 068900-IP2003APBF
Manufacturer: Infineon Technologies Win Source Part Number: 068900-IP2003APBF Packaging: Tray Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 40A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LGA (11x11) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.3V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): PTH08T210WAST; IP2003ATRPBF; IP2003APBF; LTM4636-1IY#PBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10

Manufacturer: Infineon Technologies
Win Source Part Number: 068900-IP2003APBF
Packaging: Tray
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 40A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: LGA (11x11)
Purpose: Step-Down
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): PTH08T210WAST; IP2003ATRPBF; IP2003APBF; LTM4636-1IY#PBF;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - IP2003APBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IP2003APBF
Voltage Regulators - DC DC Switching Regulators IP2003APBF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
IP2003APBF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IP2003APBF
IC REG BUCK ADJ 40A LGA

IC REG BUCK ADJ 40A LGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - IP2003APBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IP2003APBF
PMIC - Voltage Regulators - DC DC Switching Regulators IP2003APBF
IC REG BUCK ADJUSTABLE 40A LGA

IC REG BUCK ADJUSTABLE 40A LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 068900-IP2003APBF IP2003APBF IP2003APBF IP2003APBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003APBF Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; LGA (11x11) Other; Power Block (LGA)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data