Texas Instruments LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency LM20145QMHX/NOPB

Description
Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145QMHX/NOPB - Texas Instruments
Dallas, TX, United States
LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency
LM20145QMHX/NOPB
LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency LM20145QMHX/NOPB
Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125

Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20145QMHX/NOPB - 1197006-LM20145QMHX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20145QMHX/NOPB
1197006-LM20145QMHX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20145QMHX/NOPB 1197006-LM20145QMHX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197006-LM20145QMHX/ NOPB Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 5A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 4.68V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM20145 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 260kHz ~ 750kHz Voltage - Input (Minimum): 2.95V Voltage - Input (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197006-LM20145QMHX/NOPB
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 4.68V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM20145
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 260kHz ~ 750kHz
Voltage - Input (Minimum): 2.95V
Voltage - Input (Maximum): 5.5V

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM20145QMHX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM20145QMHX/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM20145QMHX/NOPB-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM20145QMHX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM20145QMHX/NOPB
Voltage Regulators - DC DC Switching Regulators LM20145QMHX/NOPB
IC REG BUCK ADJ 5A 16HTSSOP

IC REG BUCK ADJ 5A 16HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM20145QMHX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM20145QMHX/NOPB
Voltage Regulators - DC DC Switching Regulators LM20145QMHX/NOPB
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM20145QMHX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM20145QMHX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM20145QMHX/NOPB
IC REG BUCK ADJ 5A 16HTSSOP

IC REG BUCK ADJ 5A 16HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM20145QMHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM20145QMHX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM20145QMHX/NOPB
IC REG BUCK ADJ 5A 16HTSSOP

IC REG BUCK ADJ 5A 16HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM20145QMHX/NOPB
Switching Voltage Regulators LM20145QMHX/NOPB
Switching Voltage Regulators 5A,PwrWise Adj Freq Sync Buck Reg

Switching Voltage Regulators 5A,PwrWise Adj Freq Sync Buck Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM20145QMHX/NOPB 1197006-LM20145QMHX/NOPB LM20145QMHX/NOPB-ND LM20145QMHX/NOPB LM20145QMHX/NOPB LM20145QMHX/NOPB LM20145QMHX/NOPB LM20145QMHX/NOPB
Product Name LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20145QMHX/NOPB Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP SSOP; Other; 16-PowerTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" Other; 16-PowerTSSOP (0.173", 4.40mm Width) SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 to 5 volts 4.68 volts 0.8000 to 4.68 volts 0.8000 volts 0.8000 to 4.68 volts 0.8000 volts
Unlock Full Specs
to access all available technical data