Texas Instruments Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LMP92066PWPR LMP92066PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201872-LMP92066PWPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: Oversampling Interpolating DAC Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 250μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): -1.93/+1 (Maximum), -0.99/+1 (Maximum) Family Name: LMP92066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-HTSSOP Alternative Parts (Cross-Reference): LMP92066PWP; Introduction Date: March 25, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201872-LMP92066PWPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: Oversampling Interpolating DAC Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 250μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): -1.93/+1 (Maximum), -0.99/+1 (Maximum) Family Name: LMP92066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-HTSSOP Alternative Parts (Cross-Reference): LMP92066PWP; Introduction Date: March 25, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LMP92066PWPR - 1201872-LMP92066PWPR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LMP92066PWPR
1201872-LMP92066PWPR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LMP92066PWPR 1201872-LMP92066PWPR
Manufacturer: Texas Instruments Win Source Part Number: 1201872-LMP92066PWPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: Oversampling Interpolating DAC Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 250μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): -1.93/+1 (Maximum), -0.99/+1 (Maximum) Family Name: LMP92066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-HTSSOP Alternative Parts (Cross-Reference): LMP92066PWP; Introduction Date: March 25, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201872-LMP92066PWPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Architecture: Oversampling Interpolating DAC
Data Interface: I2C
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 250μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): -1.93/+1 (Maximum), -0.99/+1 (Maximum)
Family Name: LMP92066
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-HTSSOP
Alternative Parts (Cross-Reference): LMP92066PWP;
Introduction Date: March 25, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1201872-LMP92066PWPR
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LMP92066PWPR
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1318LUA-2-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 3.63 volts
View Details
2 suppliers
Motion Sensor ICs - 351893 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3902-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details