Texas Instruments Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LMP92066PWP LMP92066PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201871-LMP92066PWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: Oversampling Interpolating DAC Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 250μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): -1.93/+1 (Maximum), -0.99/+1 (Maximum) Family Name: LMP92066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-HTSSOP Alternative Parts (Cross-Reference): LMP92066PWPR; Introduction Date: March 25, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201871-LMP92066PWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: Oversampling Interpolating DAC Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 250μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): -1.93/+1 (Maximum), -0.99/+1 (Maximum) Family Name: LMP92066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-HTSSOP Alternative Parts (Cross-Reference): LMP92066PWPR; Introduction Date: March 25, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LMP92066PWP - 1201871-LMP92066PWP - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LMP92066PWP
1201871-LMP92066PWP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LMP92066PWP 1201871-LMP92066PWP
Manufacturer: Texas Instruments Win Source Part Number: 1201871-LMP92066PWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: Oversampling Interpolating DAC Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 250μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): -1.93/+1 (Maximum), -0.99/+1 (Maximum) Family Name: LMP92066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-HTSSOP Alternative Parts (Cross-Reference): LMP92066PWPR; Introduction Date: March 25, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201871-LMP92066PWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Architecture: Oversampling Interpolating DAC
Data Interface: I2C
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 250μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): -1.93/+1 (Maximum), -0.99/+1 (Maximum)
Family Name: LMP92066
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-HTSSOP
Alternative Parts (Cross-Reference): LMP92066PWPR;
Introduction Date: March 25, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1201871-LMP92066PWP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LMP92066PWP
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensors, Transducers - MPXV2102GP - 928021-MPXV2102GP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers