Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) LMP92064SD/NOPB

Description
Win Source Part Number: 1070345-LMP92064SD/N OPB Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Number of Bits: 12 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Number of Channels: 2 Package / Case: 16-WFDFN Exposed Pad Supplier Device Package: 16-WSON (5x4) Alternative Parts (Cross-Reference): PCM1781DBQ; PCM1754DBQ; PCM1780DBQ; MAX11602EEE+; MAX11608EEE+; MAX11604EEE+LMP92064 SDNOPB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40290-1,296-4029 0-2,296-40290-6,2156 -LMP92064SD/NOPB,TEX TISLMP92064SD/NOPB,L MP92064SD/NOPB-ND,-2 96-40290-1-ND Base Product Number: LMP92064
Request a Quote Datasheet
Description
Win Source Part Number: 1070345-LMP92064SD/N OPB Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Number of Bits: 12 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Number of Channels: 2 Package / Case: 16-WFDFN Exposed Pad Supplier Device Package: 16-WSON (5x4) Alternative Parts (Cross-Reference): PCM1781DBQ; PCM1754DBQ; PCM1780DBQ; MAX11602EEE+; MAX11608EEE+; MAX11604EEE+LMP92064 SDNOPB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40290-1,296-4029 0-2,296-40290-6,2156 -LMP92064SD/NOPB,TEX TISLMP92064SD/NOPB,L MP92064SD/NOPB-ND,-2 96-40290-1-ND Base Product Number: LMP92064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1070345-LMP92064SD/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1070345-LMP92064SD/NOPB
Win Source Part Number: 1070345-LMP92064SD/N OPB Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Number of Bits: 12 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Number of Channels: 2 Package / Case: 16-WFDFN Exposed Pad Supplier Device Package: 16-WSON (5x4) Alternative Parts (Cross-Reference): PCM1781DBQ; PCM1754DBQ; PCM1780DBQ; MAX11602EEE+; MAX11608EEE+; MAX11604EEE+LMP92064 SDNOPB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40290-1,296-4029 0-2,296-40290-6,2156 -LMP92064SD/NOPB,TEX TISLMP92064SD/NOPB,L MP92064SD/NOPB-ND,-2 96-40290-1-ND Base Product Number: LMP92064

Win Source Part Number: 1070345-LMP92064SD/NOPB
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Number of Bits: 12
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Number of Channels: 2
Package / Case: 16-WFDFN Exposed Pad
Supplier Device Package: 16-WSON (5x4)
Alternative Parts (Cross-Reference): PCM1781DBQ; PCM1754DBQ; PCM1780DBQ; MAX11602EEE+; MAX11608EEE+; MAX11604EEE+LMP92064SDNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40290-1,296-40290-2,296-40290-6,2156-LMP92064SD/NOPB,TEXTISLMP92064SD/NOPB,LMP92064SD/NOPB-ND,-296-40290-1-ND
Base Product Number: LMP92064

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1070345-LMP92064SD/NOPB
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1913422 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details