Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) LMP91300NHZJ

Description
Win Source Part Number: 1337356-LMP91300NHZJ Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 4,500 Number of Bits: 16 Voltage - Supply, Analog: 6.5V ~ 40V Voltage - Supply, Digital: 6.5V ~ 40V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (4x5) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMP91300
Request a Quote Datasheet
Description
Win Source Part Number: 1337356-LMP91300NHZJ Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 4,500 Number of Bits: 16 Voltage - Supply, Analog: 6.5V ~ 40V Voltage - Supply, Digital: 6.5V ~ 40V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (4x5) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMP91300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1337356-LMP91300NHZJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1337356-LMP91300NHZJ
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1337356-LMP91300NHZJ
Win Source Part Number: 1337356-LMP91300NHZJ Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 4,500 Number of Bits: 16 Voltage - Supply, Analog: 6.5V ~ 40V Voltage - Supply, Digital: 6.5V ~ 40V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (4x5) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMP91300

Win Source Part Number: 1337356-LMP91300NHZJ
Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 4,500
Number of Bits: 16
Voltage - Supply, Analog: 6.5V ~ 40V
Voltage - Supply, Digital: 6.5V ~ 40V
Number of Channels: 1
Mounting Type: Surface Mount
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (4x5)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMP91300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1337356-LMP91300NHZJ
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1923233P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type SAR; SAR
View Details