Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Package: Tube
Product Status: Active
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Name | Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) |
| Package Type | SSOP |