Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) LMP91002SDX/NOPB

Description
Win Source Part Number: 1353421-LMP91002SDX/ NOPB Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-WSON (4x4) Base Product Number: LMP91002 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Number of Bits: 8 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Win Source Part Number: 1353421-LMP91002SDX/ NOPB Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-WSON (4x4) Base Product Number: LMP91002 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Number of Bits: 8 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1353421-LMP91002SDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1353421-LMP91002SDX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1353421-LMP91002SDX/NOPB
Win Source Part Number: 1353421-LMP91002SDX/ NOPB Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-WSON (4x4) Base Product Number: LMP91002 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Number of Bits: 8 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V

Win Source Part Number: 1353421-LMP91002SDX/NOPB
Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-WSON (4x4)
Base Product Number: LMP91002
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Number of Bits: 8
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1353421-LMP91002SDX/NOPB
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8901D-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tube
Packing Method Tube
View Details
5 suppliers