Texas Instruments High-Performance Analog HTSSOP Analog-to-Digital Converter IC LMP90100MHE/NOPB

Description
24-Bit, 214.6-SPS, 7-ch delta-sigma ADC for sensors with 2x IDACs 28-HTSSOP -40 to 125 Product overview: LMP90100MHE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, HTSSOP, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-LMP90100MHE/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit, 214.6-SPS, 7-ch delta-sigma ADC for sensors with 2x IDACs 28-HTSSOP -40 to 125 Product overview: LMP90100MHE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, HTSSOP, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-LMP90100MHE/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
HTSSOP Analog-to-Digital Converter IC
724-LMP90100MHE/NOPB
HTSSOP Analog-to-Digital Converter IC 724-LMP90100MHE/NOPB
24-Bit, 214.6-SPS, 7-ch delta-sigma ADC for sensors with 2x IDACs 28-HTSSOP -40 to 125 Product overview: LMP90100MHE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, HTSSOP, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-LMP90100MHE/NOPB can be used for catalog matching and distributor lookup.

24-Bit, 214.6-SPS, 7-ch delta-sigma ADC for sensors with 2x IDACs 28-HTSSOP -40 to 125 Product overview: LMP90100MHE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, HTSSOP, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-LMP90100MHE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90100MHE/NOPB - 779536-LMP90100MHE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90100MHE/NOPB
779536-LMP90100MHE/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90100MHE/NOPB 779536-LMP90100MHE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779536-LMP90100MHE/N OPB Packaging: Reel package Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Operating Supply Voltage: 2.85 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Number of Channels: 1 Resolution: 24 Family Name: LMP90100MHE/NOPB Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HTSSOP Alternative Parts (Cross-Reference): LMP90100MHX/NOPB; LMP90100MH/NOPB; Introduction Date: January 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 779536-LMP90100MHE/NOPB
Packaging: Reel package
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Supply Voltage: 2.85 V ~ 5.5 V
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Number of Channels: 1
Resolution: 24
Family Name: LMP90100MHE/NOPB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HTSSOP
Alternative Parts (Cross-Reference): LMP90100MHX/NOPB; LMP90100MH/NOPB;
Introduction Date: January 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 724-LMP90100MHE/NOPB 779536-LMP90100MHE/NOPB
Product Name HTSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90100MHE/NOPB
Interface Type SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details