Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90100MH/NOPB LMP90100MH/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201865-LMP90100MH/N OPB Packaging: Tube Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Signal Processing Family Part Number: LMP90100 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.85V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201865-LMP90100MH/N OPB Packaging: Tube Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Signal Processing Family Part Number: LMP90100 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.85V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90100MH/NOPB - 1201865-LMP90100MH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90100MH/NOPB
1201865-LMP90100MH/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90100MH/NOPB 1201865-LMP90100MH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201865-LMP90100MH/N OPB Packaging: Tube Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Signal Processing Family Part Number: LMP90100 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.85V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1201865-LMP90100MH/NOPB
Packaging: Tube
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Signal Processing
Family Part Number: LMP90100
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.85V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1201865-LMP90100MH/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90100MH/NOPB
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz, 10 Watt, High Power GaN SPDT Switch - QPC2040 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers