Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90098MHX/NOPB LMP90098MHX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201861-LMP90098MHX/ NOPB Packaging: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 2.85 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Number of Channels: 1 Resolution: 24 Family Name: LMP90098 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): LMP90098MH/NOPB; Introduction Date: July 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201861-LMP90098MHX/ NOPB Packaging: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 2.85 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Number of Channels: 1 Resolution: 24 Family Name: LMP90098 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): LMP90098MH/NOPB; Introduction Date: July 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90098MHX/NOPB - 1201861-LMP90098MHX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90098MHX/NOPB
1201861-LMP90098MHX/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90098MHX/NOPB 1201861-LMP90098MHX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201861-LMP90098MHX/ NOPB Packaging: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 2.85 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Number of Channels: 1 Resolution: 24 Family Name: LMP90098 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): LMP90098MH/NOPB; Introduction Date: July 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201861-LMP90098MHX/NOPB
Packaging: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 2.85 V ~ 5.5 V
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Number of Channels: 1
Resolution: 24
Family Name: LMP90098
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): LMP90098MH/NOPB;
Introduction Date: July 26, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1201861-LMP90098MHX/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90098MHX/NOPB
Supply Voltage (VS) 2.85 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-74AHC1G66GV-Q100HCT-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
4 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers