Manufacturer: Texas Instruments
Win Source Part Number: 779534-LMP90098MHE/N
Packaging: Reel package
Package: 28-TSSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 2.85 V ~ 5.5 V
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Number of Channels: 1
Resolution: 24
Family Name: LMP90098MHE/NOPB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Introduction Date: July 26, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 250
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 779534-LMP90098MHE/NOPB |
| Product Name | Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90098MHE/NOPB |
| Supply Voltage (VS) | 2.85 to 5.5 volts |