Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080QMHE/NOPB LMP90080QMHE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779532-LMP90080QMHE/ NOPB Packaging: Reel package Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Operating Supply Voltage: 2.85 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Number of Channels: 1 Resolution: 16 Family Name: LMP90080QMHE/NOPB Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HTSSOP Introduction Date: June 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779532-LMP90080QMHE/ NOPB Packaging: Reel package Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Operating Supply Voltage: 2.85 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Number of Channels: 1 Resolution: 16 Family Name: LMP90080QMHE/NOPB Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HTSSOP Introduction Date: June 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080QMHE/NOPB - 779532-LMP90080QMHE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080QMHE/NOPB
779532-LMP90080QMHE/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080QMHE/NOPB 779532-LMP90080QMHE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779532-LMP90080QMHE/ NOPB Packaging: Reel package Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Operating Supply Voltage: 2.85 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Number of Channels: 1 Resolution: 16 Family Name: LMP90080QMHE/NOPB Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HTSSOP Introduction Date: June 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779532-LMP90080QMHE/NOPB
Packaging: Reel package
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Supply Voltage: 2.85 V ~ 5.5 V
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Number of Channels: 1
Resolution: 16
Family Name: LMP90080QMHE/NOPB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HTSSOP
Introduction Date: June 01, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 779532-LMP90080QMHE/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080QMHE/NOPB
Supply Voltage (VS) 2.85 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details
135OHM Analog Switch and Multiplexer IC - 747-74HC4316PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 6 ohms
Bandwidth 160 MHz
View Details
3 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BM96 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
7 suppliers