Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) LMP90080QMH/NOPB

Description
Win Source Part Number: 1070341-LMP90080QMH/ NOPB Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Series: Automotive, AEC-Q100 Package: Tube Standard Package: 48 Mounting: SMD (SMT) Number of Bits: 16 Voltage - Supply, Analog: 2.85V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 1 Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Alternative Parts (Cross-Reference): ADS1148IPWR; ADS1148IPW; AD7708BRZ; AD7708BRUZ; AD7708BRUZ-REEL7; CS5451A-ISZLMP90080Q MHNOPB; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-39789-5,2156-LMP 90080QMH/NOPB,LMP900 80QMH/NOPB-ND,TEXTIS LMP90080QMH/NOPB,-29 6-39789-5-ND Base Product Number: LMP90080
Request a Quote Datasheet
Description
Win Source Part Number: 1070341-LMP90080QMH/ NOPB Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Series: Automotive, AEC-Q100 Package: Tube Standard Package: 48 Mounting: SMD (SMT) Number of Bits: 16 Voltage - Supply, Analog: 2.85V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 1 Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Alternative Parts (Cross-Reference): ADS1148IPWR; ADS1148IPW; AD7708BRZ; AD7708BRUZ; AD7708BRUZ-REEL7; CS5451A-ISZLMP90080Q MHNOPB; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-39789-5,2156-LMP 90080QMH/NOPB,LMP900 80QMH/NOPB-ND,TEXTIS LMP90080QMH/NOPB,-29 6-39789-5-ND Base Product Number: LMP90080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1070341-LMP90080QMH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1070341-LMP90080QMH/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1070341-LMP90080QMH/NOPB
Win Source Part Number: 1070341-LMP90080QMH/ NOPB Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Series: Automotive, AEC-Q100 Package: Tube Standard Package: 48 Mounting: SMD (SMT) Number of Bits: 16 Voltage - Supply, Analog: 2.85V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 1 Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Alternative Parts (Cross-Reference): ADS1148IPWR; ADS1148IPW; AD7708BRZ; AD7708BRUZ; AD7708BRUZ-REEL7; CS5451A-ISZLMP90080Q MHNOPB; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-39789-5,2156-LMP 90080QMH/NOPB,LMP900 80QMH/NOPB-ND,TEXTIS LMP90080QMH/NOPB,-29 6-39789-5-ND Base Product Number: LMP90080

Win Source Part Number: 1070341-LMP90080QMH/NOPB
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Number of Bits: 16
Voltage - Supply, Analog: 2.85V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Number of Channels: 1
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Alternative Parts (Cross-Reference): ADS1148IPWR; ADS1148IPW; AD7708BRZ; AD7708BRUZ; AD7708BRUZ-REEL7; CS5451A-ISZLMP90080QMHNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-39789-5,2156-LMP90080QMH/NOPB,LMP90080QMH/NOPB-ND,TEXTISLMP90080QMH/NOPB,-296-39789-5-ND
Base Product Number: LMP90080

Buy Now Datasheet
Singapore, Singapore
16-bit HTSSOP Analog-to-Digital Converter IC
724-LMP90080QMH/NOPB
16-bit HTSSOP Analog-to-Digital Converter IC 724-LMP90080QMH/NOPB
16-Bit Differential ADC, 214.6SPS, SPI, HTSSOP Product overview: LMP90080QMH/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, HTSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, HTSSOP, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-LMP90080QMH/NOPB can be used for catalog matching and distributor lookup.

16-Bit Differential ADC, 214.6SPS, SPI, HTSSOP Product overview: LMP90080QMH/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, HTSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, HTSSOP, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-LMP90080QMH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1070341-LMP90080QMH/NOPB 724-LMP90080QMH/NOPB
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 16-bit HTSSOP Analog-to-Digital Converter IC
Package Type SSOP HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers