Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080MHX/NOPB LMP90080MHX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201857-LMP90080MHX/ NOPB Packaging: Reel Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Manufacturer Homepage: www.national.com Manufacturer Package: 28-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.85V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201857-LMP90080MHX/ NOPB Packaging: Reel Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Manufacturer Homepage: www.national.com Manufacturer Package: 28-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.85V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080MHX/NOPB - 1201857-LMP90080MHX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080MHX/NOPB
1201857-LMP90080MHX/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080MHX/NOPB 1201857-LMP90080MHX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201857-LMP90080MHX/ NOPB Packaging: Reel Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Manufacturer Homepage: www.national.com Manufacturer Package: 28-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.85V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1201857-LMP90080MHX/NOPB
Packaging: Reel
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Manufacturer Homepage: www.national.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.85V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1201857-LMP90080MHX/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080MHX/NOPB
Unlock Full Specs
to access all available technical data

Similar Products

10-bit level-shifting bus switch with output enable - 74CBTLVD3861BQ/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module - TQC9112 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP12T
Supply Voltage (VS) 2.5 to 3 volts
View Details