The LMP8645HVMKE/NOPB is a precision high-voltage current sense amplifier in a 6-pin SOT-23-THIN package measuring 1.60 mm × 2.90 mm, designed for high-side current sensing in applications such as battery monitoring and motor control. It operates with a common-mode voltage range of −2 V to 76 V and a supply voltage range of 2.7 V to 12 V, featuring adjustable gain configured with a single external resistor and a maximum gain accuracy of 2%. The device has a transconductance of 200 μA/V, an input offset voltage of 1 mV, and operates over a temperature range of −40°C to 125°C. It includes ESD protection rated at ±5000 V for HBM on input pins and meets Level-1 MSL RoHS-compliant packaging with NIPDAU lead finish.
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125
Configurable Gain Current Sense Op Amp, 990kHz BW, 12V, TSOT Product overview: LMP8645HVMKE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 990kHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 990kHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8645HVMKE/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 134840-LMP8645HVMKE/
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 860kHz
Amplifier Type: Current Sense
Slew Rate: 0.6 V/μs
Current - Input Bias: 13μA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 2.2mA
Channel Output Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Current Sense Amplifier 1 Circuit SOT-23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
Operational Amplifier, 1 Func, 1000uV Offset-Max, 0.135MHz Band Width, PDSO6
Current Sense Amplifiers Prec High Voltage Current Sense Amp
Current Sense Amplifier 1 Circuit SOT-23-THIN
IC, CURRENT SENSE AMP, 990KHZ, TSOT-23-6; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC CURR SENSE 1CIRC SOT23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8645HVMKE/NOPB | 687-LMP8645HVMKE/NOPB | 134840-LMP8645HVMKE/NOPB | LMP8645HVMKE/NOPBCT-ND | LMP8645HVMKE/NOPB | LMP8645HVMKE/NOPB | LMP8645HVMKE/NOPB | 28AH2885 | LMP8645HVMKE/NOPB | LMP8645HVMKE/NOPB | LMP8645HVMKE/NOPB |
| Product Name | LMP8645HV Precision High Voltage Current Sense Amplifier | 990kHz 12V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8645HVMKE/NOPB | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Current Sense Amp, 990Khz, Tsot-23-6; Msl Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Current Sense Amplifier | Current Sense Amplifier | |||||||||
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOT | Tape and Reel | SOT; SOT23; TSOT-23-6 | SOT; SOT-23-6 Thin, TSOT-23-6 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 9 volts | 2.7 to 12 volts | 2.7 volts | 2.7 volts |