Texas Instruments Standard Linear and Logic Current Sense Amplifier, 60Khz, Soic; No. Of Amplifiers Texas Instruments LMP8601MAX/NOPB .

Description
CURRENT SENSE AMPLIFIER, 60KHZ, SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:0.02µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; MSL:- RoHS Compliant: Yes
Description
CURRENT SENSE AMPLIFIER, 60KHZ, SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:0.02µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Amplifier, 60Khz, Soic; No. Of Amplifiers Texas Instruments - 23AC6253 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 60Khz, Soic; No. Of Amplifiers Texas Instruments
23AC6253
Current Sense Amplifier, 60Khz, Soic; No. Of Amplifiers Texas Instruments 23AC6253
CURRENT SENSE AMPLIFIER, 60KHZ, SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:0.02µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; MSL:- RoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 60KHZ, SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:0.02µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 23AC6253
Product Name Current Sense Amplifier, 60Khz, Soic; No. Of Amplifiers Texas Instruments
Device Type Current Sense Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Operational Amplifier IC - 687-LT1058S#TR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Quad CMOS Voltage Comparator, Push-Pull Driver - ALD4302ASBL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC14
View Details
3 suppliers