The LMP8358MAX/NOPB is a zero-drift, programmable instrumentation amplifier with diagnostics, housed in a 14-pin SOIC package. It operates from a 2.7V to 5.5V supply, with a supply current of 1.8mA and an operating temperature range of -40°C to 125°C. The device features a maximum gain error of 0.15%, gain drift of 16ppm/°C, input offset voltage of 10µV max, and input offset voltage drift of 50nV/°C. It provides a common-mode rejection ratio of at least 110dB and an electromagnetic interference rejection ratio of 92dB at 1.8GHz. Gain can be programmed via SPI or external resistors, with selectable gains of 10, 20, 50, 100, 200, 500, or 1000. Input fault detection is included for open and shorted inputs.
Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics 14-SOIC -40 to 125
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 14-SOIC
Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics 14-SOIC -40 to 125 Product overview: LMP8358MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8358MAX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP PGA 1 CIRCUIT 14SOIC
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 14-SOIC
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 14-SOIC
IC OPAMP PGA 1 CIRCUIT 14SOIC
IC OPAMP PGA 1 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8358MAX/NOPB | LMP8358MAX/NOPB-ND | 687-LMP8358MAX/NOPB | LMP8358MAX/NOPB | LMP8358MAX/NOPB | LMP8358MAX/NOPB | LMP8358MAX/NOPB |
| Product Name | LMP8358 Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics | Instrumentation, Op Amps, Buffer Amps | SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | ||||
| Slew Rate | 11 V/µs | 11 V/µs | 11 V/µs | 11 V/µs | 1.10E-5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |