The LMP8358MA/NOPB is a zero-drift, programmable instrumentation amplifier with diagnostics, housed in a 14-pin SOIC package, operating from a 2.7 V to 5.5 V supply and rated for temperatures from −40°C to 125°C. It supports programmable gains of 10, 20, 50, 100, 200, 500, or 1000 via SPI or pin configuration, features a maximum offset voltage of 10 µV, maximum offset drift of 50 nV/°C, common-mode rejection ratio of at least 110 dB, and input fault detection. The device includes rail-to-rail output and operates with a gain-bandwidth product of 8 MHz at gain 10. EMI rejection ratio at 1.8 GHz is 92 dB.
Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics 14-SOIC -40 to 125
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 14-SOIC
Instrumentation Amplifier, 1 Func, PDSO14
Instrumentation Amplifier, 1 Func, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1055499-LMP8358MA/NO
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 930kHz
Amplifier Type: Programmable Gain
Slew Rate: 11 V/μs
Current - Input Bias: 6pA
Voltage - Input Offset: 0.9μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 1.9mA
Channel Output Current: 41mA
Gain Bandwidth Product (GBP): 240MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier, 8MHz BW, 240MHz GBW, 11uV Vos, 5.5V, SOIC Product overview: LMP8358MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 240MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 240MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8358MA/NOPB can be used for catalog matching and distributor lookup.
INST AMP, 8MHZ, 5.5V, 14SOIC; No. of Amplifiers:1 Amplifier; Input Offset Voltage:10µV; Slew Rate:11V/µs; Bandwidth:8MHz; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Amplifier Output:Rail to RoHS Compliant: Yes
IC OPAMP PGA 1 CIRCUIT 14SOIC
IC OPAMP PGA 1 CIRCUIT 14SOIC
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 14-SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8358MA/NOPB | LMP8358MA/NOPB-ND | LMP8358MA/NOPB | 1055499-LMP8358MA/NOPB | 687-LMP8358MA/NOPB | 29AH6137 | LMP8358MA/NOPB | LMP8358MA/NOPB | LMP8358MA/NOPB |
| Product Name | LMP8358 Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8358MA/NOPB | 8MHz 240MHz 5.5V SOIC Operational Amplifier IC | Inst Amp, 8Mhz, 5.5V, 14Soic; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | ||||||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | |||||
| Slew Rate | 11 V/µs | 11 V/µs | 11 V/µs | 1.10E-5 V/µs | 11 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |