Differential Op Amp, 80kHz BW, 250uV Vos, SOIC-8, 5.5V Product overview: LMP8271MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80kHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80kHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8271MA/NOPB can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMP8271MA/NOPB | LMP8271MA/NOPB-ND | LMP8271MA/NOPB | LMP8271MA/NOPB | LMP8271MA/NOPB |
| Product Name | 80kHz 5.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 volts | ||||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | |
| Bandwidth | 0.0800 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |