Texas Instruments 0.08 MHz SOIC Operational Amplifier IC LMP8270MAX

Description
IC OP-AMP, 1000 uV OFFSET-MAX, 0.08 MHz BAND WIDTH, PDSO8, SOIC-8, Operational Amplifier Product overview: LMP8270MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.08 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8270MAX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC OP-AMP, 1000 uV OFFSET-MAX, 0.08 MHz BAND WIDTH, PDSO8, SOIC-8, Operational Amplifier Product overview: LMP8270MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.08 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8270MAX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.08 MHz SOIC Operational Amplifier IC - 687-LMP8270MAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.08 MHz SOIC Operational Amplifier IC
687-LMP8270MAX
0.08 MHz SOIC Operational Amplifier IC 687-LMP8270MAX
IC OP-AMP, 1000 uV OFFSET-MAX, 0.08 MHz BAND WIDTH, PDSO8, SOIC-8, Operational Amplifier Product overview: LMP8270MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.08 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8270MAX can be used for catalog matching and distributor lookup.

IC OP-AMP, 1000 uV OFFSET-MAX, 0.08 MHz BAND WIDTH, PDSO8, SOIC-8, Operational Amplifier Product overview: LMP8270MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.08 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8270MAX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8270MAX - 082895-LMP8270MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8270MAX
082895-LMP8270MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8270MAX 082895-LMP8270MAX
Manufacturer: Texas Instruments Win Source Part Number: 082895-LMP8270MAX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Differential Slew Rate: 0.7 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 80kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082895-LMP8270MAX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Differential
Slew Rate: 0.7 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 80kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMP8270MAX 082895-LMP8270MAX
Product Name 0.08 MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8270MAX
Package Type SOIC SOIC; 8-SOIC
Supply Voltage (VS) 4.75 to 5.5 volts
Source Current (IS) 1 milliamps
VOS 0.2500 millivolts
IBIAS 2.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1722ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Op Amps - 2484237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088104QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2400 milliamps
View Details