The LMP7732 is a dual low-noise, rail-to-rail input and output operational amplifier designed for precision and low-voltage applications. It is available in an 8-pin VSSOP package with an operating temperature range of −40°C to 125°C, a supply voltage range of 1.8V to 5.5V, a gain-bandwidth product of 22 MHz, a slew rate of 2.4 V/μs, and an input voltage noise of 2.9 nV/√Hz at 1 kHz. The device features a common-mode input range extending to both rails and an input bias current of 1.5 nA. It is qualified for operation at junction temperatures up to 150°C and meets JEDEC standards for moisture sensitivity (MSL Level-1) and lead-free soldering (peak reflow temperature 260°C).
2.9nV/sqrt(Hz) Low Noise, RRIO Amplifier 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 22MHz GBW, 2.9nV/rtHz Noise, 6uV Vos, 5.5V Product overview: LMP7732MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7732MM/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 996357-LMP7732MM/NOP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LMP®
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4V/µs
Gain Bandwidth Product: 22 MHz
Current - Input Bias: 14 nA
Voltage - Input Offset: 6 µV
Current - Supply: 5mA (x2 Channels)
Current - Output / Channel: 49 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LMP7732MM/NOPBTR,LMP
Base Product Number: LMP7732
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual 2.9 nV/sqrt(Hz) Low Noise, Precision, RRIO Amplifier 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7732MM/NOPB | LMP7732MM/NOPBCT-ND | 687-LMP7732MM/NOPB | 996357-LMP7732MM/NOPB | LMP7732MM/NOPB | LMP7732MM/NOPB | LMP7732MM/NOPB | LMP7732MM/NOPB | LMP7732MM/NOPB |
| Product Name | LMP7732 2.9nV/sqrt(Hz) Low Noise, RRIO Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 22MHz 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | |||||
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | 2.4 V/µs |