2.9nV/sqrt(Hz) Low Noise, RRIO Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779516-LMP7732MAX/NO
Series: LMP, PowerWise
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 14nA
Voltage - Input Offset: 6μV
Family Name: LMP7732
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 49mA
SR - Slew Rate: 2.4 V/μs
GBP - Gain Bandwidth Product: 22MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): TSV6392ID; TSV992ID; TSV612ID; TSV6192AID;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OP AMP 2CH 8-SOIC
IC OP AMP 2CH 8-SOIC
Dual Op Amp, 22MHz GBW, 2.9nV/√Hz Noise, RRIO, SOIC Product overview: LMP7732MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7732MAX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual 2.9 nV/sqrt(Hz) Low Noise, Precision, RRIO Amplifier 8-SOIC -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7732MAX/NOPB | 779516-LMP7732MAX/NOPB | 296-LMP7732MAX/NOPBTR-ND | 687-LMP7732MAX/NOPB | LMP7732MAX/NOPB | LMP7732MAX/NOPB | LMP7732MAX/NOPB | LMP7732MAX/NOPB | LMP7732MAX/NOPB |
| Product Name | LMP7732 2.9nV/sqrt(Hz) Low Noise, RRIO Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7732MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | Dual 22MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | -40degC ~ 125degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | |||||
| VOS | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | ||||||
| IBIAS | 0.0140 µA | 0.0140 µA | 0.0140 µA |