OP-AMP, 450uV OFFSET-MAX, 17MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMP7721MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7721MAX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 206450-LMP7721MAX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 12.8 V/μs
Current - Input Bias: 0.003pA
Voltage - Input Offset: 26μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 17MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMP7721MAX | 206450-LMP7721MAX |
| Product Name | 17MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7721MAX |
| Package Type | Tape and Reel | SOIC; 8-SOIC |
| Supply Voltage (VS) | 1.8 to 5.5 volts | |
| Source Current (IS) | 1.3 milliamps | |
| VOS | 0.0260 millivolts | |
| IBIAS | 3.00E-9 µA |