Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88565013A 5962-88565013A

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 888060-5962-88565013 A Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier 4 Circuit - 28-CLCC (11.43x11.43) Package: Bulk Package: 28-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-CLCC (11.43x11.43) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 888060-5962-88565013 A Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier 4 Circuit - 28-CLCC (11.43x11.43) Package: Bulk Package: 28-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-CLCC (11.43x11.43) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88565013A - 888060-5962-88565013A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88565013A
888060-5962-88565013A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88565013A 888060-5962-88565013A
Manufacturer: Analog Devices Inc. Win Source Part Number: 888060-5962-88565013 A Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier 4 Circuit - 28-CLCC (11.43x11.43) Package: Bulk Package: 28-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-CLCC (11.43x11.43) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 888060-5962-88565013A
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier 4 Circuit - 28-CLCC (11.43x11.43)
Package: Bulk
Package: 28-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-CLCC (11.43x11.43)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88565013A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
5962-88565013A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 5962-88565013A
IC OPAMP GP 4 CIRCUIT 28CLCC

IC OPAMP GP 4 CIRCUIT 28CLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 888060-5962-88565013A 5962-88565013A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88565013A Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9095501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 350 MHz
View Details
Op Amps - 1220327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Number of Pins 8
View Details