The LMP7709 is a quad, low offset voltage, rail-to-rail input and output precision amplifier with a CMOS input stage and a wide supply voltage range of 2.7 V to 12 V. It is supplied in a 14-pin TSSOP package and operates over a temperature range of −40°C to 125°C. The device features an input offset voltage of ±220 µV maximum, input bias current of ±200 fA, open-loop gain of 130 dB, and a gain bandwidth product of 14 MHz at a gain of 10. It is stable at gains of 10 or higher and provides rail-to-rail output swing within 40 mV of either supply rail.
Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier 14-TSSOP -40 to 125
4-Ch Op Amp, 15MHz GBW, 220uV Vos, 1pA Ib, 2.7-12V, TSSOP Product overview: LMP7709MTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7709MTX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319866-LMP7709MTX/N
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.9V/µs
Gain Bandwidth Product: 15 MHz
Current - Input Bias: 0.2 pA
Voltage - Input Offset: 37 µV
Current - Supply: 2.9mA (x4 Channels)
Current - Output / Channel: 86 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMP7709MTX,LMP7709MT
Base Product Number: LMP7709
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Precision Amplifiers Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Quad Amplifier 14-TSSOP -40 to 125
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7709MTX/NOPB | 687-LMP7709MTX/NOPB | 1319866-LMP7709MTX/NOPB | 296-LMP7709MTX/NOPBTR-ND | LMP7709MTX/NOPB | LMP7709MTX/NOPB | LMP7709MTX/NOPB | LMP7709MTX/NOPB | LMP7709MTX/NOPB |
| Product Name | LMP7709 Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier | 15MHz 12V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,TSSOP | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173", 4.40mm Width) | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts | 2.7 volts | ||||||
| Slew Rate | 5.9 V/µs | 5.9 V/µs | 5.9 V/µs | 5.9 V/µs | 5.9 V/µs | 5.90E-6 V/µs |