Texas Instruments LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier LMP7701MF/NOPB

Description
Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125
Request a Quote
Description
Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMP7701 is a single-channel, precision, CMOS input, rail-to-rail input and output operational amplifier with a 2.7 V to 12 V supply range, ±200-µV maximum input offset voltage, ±200-fA input bias current, and 2.5 MHz unity-gain bandwidth. It is offered in a 5-pin SOT-23 package measuring 1.60 mm × 2.90 mm and operates over the temperature range of −40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LMP7701 is a single-channel, precision, CMOS input, rail-to-rail input and output operational amplifier with a 2.7 V to 12 V supply range, ±200-µV maximum input offset voltage, ±200-fA input bias current, and 2.5 MHz unity-gain bandwidth. It is offered in a 5-pin SOT-23 package measuring 1.60 mm × 2.90 mm and operates over the temperature range of −40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier - LMP7701MF/NOPB - Texas Instruments
Dallas, TX, United States
LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier
LMP7701MF/NOPB
LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier LMP7701MF/NOPB
Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125

Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP7701MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP7701MF/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMP7701MF/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP7701MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP7701MF/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMP7701MF/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP7701MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP7701MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMP7701MF/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MF/NOPB - 142761-LMP7701MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MF/NOPB
142761-LMP7701MF/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MF/NOPB 142761-LMP7701MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 142761-LMP7701MF/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.1 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 37μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 790μA Channel Output Current: 86mA Gain Bandwidth Product (GBP): 2.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Portable Devices, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 142761-LMP7701MF/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 37μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 790μA
Channel Output Current: 86mA
Gain Bandwidth Product (GBP): 2.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Portable Devices, Signal Processing

Buy Now Datasheet
Singapore, Singapore
2.5MHz 12V SOT-23 Operational Amplifier IC
687-LMP7701MF/NOPB
2.5MHz 12V SOT-23 Operational Amplifier IC 687-LMP7701MF/NOPB
Precision Op Amp, 2.5MHz BW, CMOS, SOT-23-5, 12V Product overview: LMP7701MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7701MF/NOPB can be used for catalog matching and distributor lookup.

Precision Op Amp, 2.5MHz BW, CMOS, SOT-23-5, 12V Product overview: LMP7701MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7701MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6393954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6393954
Op Amps 6393954
Texas Instruments LMP7701MF/NOPB

Texas Instruments LMP7701MF/NOPB

Supplier's Site
Op Amps - 1025604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1025604
Op Amps 1025604
Texas Instruments LMP7701MF/NOPB

Texas Instruments LMP7701MF/NOPB

Supplier's Site
Op Amps - 6393954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6393954P
Op Amps 6393954P
Texas Instruments LMP7701MF/NOPB

Texas Instruments LMP7701MF/NOPB

Supplier's Site
Op Amp, 2.5Mhz, 1.1V/us, 5Sot23; No. Of Amplifiers Texas Instruments - 32AH8431 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.5Mhz, 1.1V/us, 5Sot23; No. Of Amplifiers Texas Instruments
32AH8431
Op Amp, 2.5Mhz, 1.1V/us, 5Sot23; No. Of Amplifiers Texas Instruments 32AH8431
OP AMP, 2.5MHZ, 1.1V/US, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 2.5MHZ, 1.1V/US, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op Amp, 2.5Mhz, 1.1V/us, 5Sot23; No. Of Amplifiers Texas Instruments - 28AH2873 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.5Mhz, 1.1V/us, 5Sot23; No. Of Amplifiers Texas Instruments
28AH2873
Op Amp, 2.5Mhz, 1.1V/us, 5Sot23; No. Of Amplifiers Texas Instruments 28AH2873
OP AMP, 2.5MHZ, 1.1V/US, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 2.5MHZ, 1.1V/US, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP7701MF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMP7701MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7701MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP7701MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP7701MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP7701MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP7701MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP7701MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMP7701MF/NOPB
Operational Amplifiers - Op Amps LMP7701MF/NOPB
Operational Amplifiers - Op Amps 12V PREC CMOS OP AMP

Operational Amplifiers - Op Amps 12V PREC CMOS OP AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP7701MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7701MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7701MF/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP7701MF/NOPB LMP7701MF/NOPBCT-ND 142761-LMP7701MF/NOPB 687-LMP7701MF/NOPB 6393954 6393954P 32AH8431 LMP7701MF/NOPB LMP7701MF/NOPB LMP7701MF/NOPB LMP7701MF/NOPB LMP7701MF/NOPB
Product Name LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MF/NOPB 2.5MHz 12V SOT-23 Operational Amplifier IC Op Amps Op Amps Op Amp, 2.5Mhz, 1.1V/us, 5Sot23; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,SOT-23 SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Tape and Reel SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 Surface Mount Surface Mount SOT; SC-74A, SOT-753
Features Rail-Rail-Out
Source Current (IS) 0.7900 milliamps 0.7900 milliamps 0.7900 milliamps 0.7900 milliamps
Slew Rate 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.10E-6 V/µs 1.1 V/µs
Unlock Full Specs
to access all available technical data