Texas Instruments LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier LMP7701MAX/NOPB

Description
Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 8-SOIC
Request a Quote Datasheet
Description
Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier - LMP7701MAX/NOPB - Texas Instruments
Dallas, TX, United States
LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier
LMP7701MAX/NOPB
LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier LMP7701MAX/NOPB
Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 8-SOIC

Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.5MHz 12V SOIC Operational Amplifier IC
687-LMP7701MAX/NOPB
2.5MHz 12V SOIC Operational Amplifier IC 687-LMP7701MAX/NOPB
Precision Op Amp, 2.5MHz GBW, 1pA Ib, 200uV Vos, 12V, SOIC Product overview: LMP7701MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7701MAX/NOPB can be used for catalog matching and distributor lookup.

Precision Op Amp, 2.5MHz GBW, 1pA Ib, 200uV Vos, 12V, SOIC Product overview: LMP7701MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7701MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MAX/NOPB - 923459-LMP7701MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MAX/NOPB
923459-LMP7701MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MAX/NOPB 923459-LMP7701MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923459-LMP7701MAX/NO PB Series: LMP® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LMP7701 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMP7701MAX, LMP7701MAX-ND

Manufacturer: Texas Instruments
Win Source Part Number: 923459-LMP7701MAX/NOPB
Series: LMP®
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMP7701
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMP7701MAX, LMP7701MAX-ND

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMP7701MAX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMP7701MAX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMP7701MAX/NOPBDKR-ND
IC OP AMP 1CH 8-SOIC

IC OP AMP 1CH 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMP7701MAX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMP7701MAX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMP7701MAX/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMP7701MAX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMP7701MAX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMP7701MAX/NOPBCT-ND
IC OP AMP 1CH 8-SOIC

IC OP AMP 1CH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMP7701MAX/NOPB
Operational Amplifiers - Op Amps LMP7701MAX/NOPB
Operational Amplifiers - Op Amps Precision, CMOS Input, RRIO, Wide Supply Range Single Amplifier 8-SOIC

Operational Amplifiers - Op Amps Precision, CMOS Input, RRIO, Wide Supply Range Single Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP7701MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7701MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7701MAX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMP7701MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP7701MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP7701MAX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP7701MAX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMP7701MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7701MAX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP7701MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP7701MAX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP7701MAX/NOPB 687-LMP7701MAX/NOPB 923459-LMP7701MAX/NOPB 296-LMP7701MAX/NOPBDKR-ND LMP7701MAX/NOPB LMP7701MAX/NOPB LMP7701MAX/NOPB LMP7701MAX/NOPB LMP7701MAX/NOPB
Product Name LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 2.5MHz 12V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MAX/NOPB Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,SOT-23 Tape and Reel SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 12 volts 2.7 volts 2.7 volts
Slew Rate 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.10E-6 V/µs 1.1 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA114 Precision Instrumentation Amplifier - INA114BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVD110ARHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
Dual Operational Amplifier IC - 687-ACF2101BP - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
2 suppliers