Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-TSSOP -40 to 125
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1201776-LMP2234BMTX/
Series: LMP, PowerWise
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Family Name: LMP2234
Categories: Integrated Circuits (ICs)
Operating Supply Current: 36μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 0.058 V/μs
GBP - Gain Bandwidth Product: 130kHz
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Alternative Parts (Cross-Reference): TSV634IPT; TSZ124IPT; TSZ124IYPT;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quad Op Amp, 130kHz GBW, 10uV Vos, 1.6V-5.5V, 36uA, TSSOP Product overview: LMP2234BMTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 130kHz, 1.6V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 130kHz, 1.6V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234BMTX/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Precision Amplifiers Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-TSSOP -40 to 125
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2234BMTX/NOPB | 296-50212-1-ND | 1201776-LMP2234BMTX/NOPB | 687-LMP2234BMTX/NOPB | LMP2234BMTX/NOPB | 815-LMP2234BMTX/NOPB | LMP2234BMTX/NOPB | LMP2234BMTX/NOPB | LMP2234BMTX/NOPB |
| Product Name | LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234BMTX/NOPB | Quad 130kHz 1.6V 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.6 to 5 volts | 1.6 to 5.5 volts | 1.6 volts | ||||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 9 microamps | ||||||||
| CMRR | 97 dB |