Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-SOIC -40 to 125
Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14
Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1055454-LMP2234BMAE/
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.058 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 36μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 130kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC
Quad Op Amp, 130kHz BW, 1.6V-5.5V, 10uV Vos, 36uA, SOIC Product overview: LMP2234BMAE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 130kHz, 1.6V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 130kHz, 1.6V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234BMAE/NOPB
Precision Amplifiers Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-SOIC -40 to 125
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMP2234BMAE/NOPB | LMP2234BMAE/NOPB | 1055454-LMP2234BMAE/NOPB | LMP2234BMAE/NOPBTR-ND | 687-LMP2234BMAE/NOPB | LMP2234BMAE/NOPB | LMP2234BMAE/NOPB | LMP2234BMAE/NOPB | LMP2234BMAE/NOPB | 815-LMP2234BMAE/NOPB |
| Product Name | LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234BMAE/NOPB | Instrumentation, Op Amps, Buffer Amps | Quad 130kHz 1.6V 5.5V Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOIC | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.6 to 5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | |||||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||||
| Quiescent Current (IQ) | 9 microamps | |||||||||
| CMRR | 97 dB |