Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234BMA LMP2234BMA

Description
Operational Amplifier, 4 Func, 275uV Offset-Max, CMOS, PDSO14
Request a Quote Datasheet
Description
Operational Amplifier, 4 Func, 275uV Offset-Max, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMP2234BMA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 275uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 275uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234BMA - 1201772-LMP2234BMA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234BMA
1201772-LMP2234BMA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234BMA 1201772-LMP2234BMA
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201772-LMP2234BMA Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201772-LMP2234BMA
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Operational Amplifier IC - 687-LMP2234BMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMP2234BMA
Operational Amplifier IC 687-LMP2234BMA
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: LMP2234BMA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234BMA can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: LMP2234BMA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234BMA can be used for catalog matching and distributor lookup.

Supplier's Site
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC N Rail - 815-LMP2234BMA - Utmel Electronic Limited
Hong Kong, China
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC N Rail
815-LMP2234BMA
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC N Rail 815-LMP2234BMA
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC N Rail

OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC N Rail

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP2234BMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP2234BMA
Instrumentation, OP Amps, Buffer Amps LMP2234BMA
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP2234BMA 1201772-LMP2234BMA 687-LMP2234BMA 815-LMP2234BMA LMP2234BMA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234BMA Operational Amplifier IC OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC N Rail Instrumentation, OP Amps, Buffer Amps
Package Type SOP; SOP14 Bulk SOIC; SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active
Slew Rate 0.0480 V/µs 5.80E-8 V/µs 0.0480 V/µs
Bandwidth 0.1300 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data