Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input 8-SOIC -40 to 125
Operational Amplifier, 2 Func, 150uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 2 Func, 150uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 125217-LMP2232BMAE/N
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.058 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 19μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 130kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Dual Op Amp, 130kHz BW, 1.6V-5.5V, CMOS, 8-SOIC Product overview: LMP2232BMAE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130kHz, 1.6V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 130kHz, 1.6V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2232BMAE/NOPB
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input 8-SOIC -40 to 125
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2232BMAE/NOPB | LMP2232BMAE/NOPB | 125217-LMP2232BMAE/NOPB | 687-LMP2232BMAE/NOPB | LMP2232BMAE/NOPBCT-ND | LMP2232BMAE/NOPB | LMP2232BMAE/NOPB | LMP2232BMAE/NOPB | LMP2232BMAE/NOPB | LMP2232BMAE/NOPB |
| Product Name | LMP2232 Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232BMAE/NOPB | Dual 130kHz 1.6V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 volts | 1.6 volts | |||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 13.5 microamps | |||||||||
| CMRR | 97 dB |