Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMAX LMP2232AMAX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201756-LMP2232AMAX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201756-LMP2232AMAX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMAX - 1201756-LMP2232AMAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMAX
1201756-LMP2232AMAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMAX 1201756-LMP2232AMAX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201756-LMP2232AMAX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201756-LMP2232AMAX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Automotive Dual 128kHz SOIC Operational Amplifier IC - 687-LMP2232AMAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual 128kHz SOIC Operational Amplifier IC
687-LMP2232AMAX
Automotive Dual 128kHz SOIC Operational Amplifier IC 687-LMP2232AMAX
Dual Op-Amp, 275uV Offset, 128kHz BW, 8-Pin SOIC, Automotive Product overview: LMP2232AMAX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 128kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 128kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2232AMAX can be used for catalog matching and distributor lookup.

Dual Op-Amp, 275uV Offset, 128kHz BW, 8-Pin SOIC, Automotive Product overview: LMP2232AMAX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 128kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 128kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2232AMAX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1201756-LMP2232AMAX 687-LMP2232AMAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMAX Automotive Dual 128kHz SOIC Operational Amplifier IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD201AH - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
Op Amps - 2484253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details