Single Micropower, 1.6V, Precision Operational Amplifier with CMOS Inputs 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1201744-LMP2231AMF/N
Series: LMP, PowerWise
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Family Name: LMP2231
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 30mA
SR - Slew Rate: 0.058 V/μs
GBP - Gain Bandwidth Product: 130kHz
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4385EEUK+; MAX4385EEUK-T; MAX4385EEUK;
Introduction Date: January 15, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 150uV Offset-Max, CMOS, PDSO5
Operational Amplifier, 1 Func, 150uV Offset-Max, CMOS, PDSO5
130kHz Op Amp, Single, Micropower, CMOS, SOT-23 Product overview: LMP2231AMF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2231AMF/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Amplifiers Single Micropower, 1.6V, Precision Operational Amplifier with CMOS Inputs 5-SOT-23 -40 to 125
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2231AMF/NOPB | 1201744-LMP2231AMF/NOPB | LMP2231AMF/NOPB | 687-LMP2231AMF/NOPB | LMP2231AMF/NOPBCT-ND | LMP2231AMF/NOPB | LMP2231AMF/NOPB | LMP2231AMF/NOPB | LMP2231AMF/NOPB |
| Product Name | LMP2231 Single Micropower, 1.6V, Precision Operational Amplifier with CMOS Inputs | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2231AMF/NOPB | 130kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 volts | ||||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 16 microamps | ||||||||
| CMRR | 97 dB |