The LMP2022 is a dual precision operational amplifier featuring ultra-low input offset voltage of ±5 µV maximum and drift of ±0.02 µV/°C maximum, with input voltage noise of 11 nV/√Hz at 1000 gain and 260 nVPP from 0.1 Hz to 10 Hz. It operates from 2.2 V to 5.5 V, draws 1.1 mA per amplifier, and offers a 5 MHz gain-bandwidth product and 2.6 V/µs slew rate. The device is housed in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is rated for operation from −40°C to 125°C. It is designed for precision instrumentation, sensor interfaces, and low-frequency applications requiring high DC accuracy and EMI hardness.
Zero Drift, Low Noise, EMI Hardened Amplifier 8-VSSOP -40 to 125
Zero-Drift Amplifier 2 Circuit 8-VSSOP
Zero-Drift Amplifier 2 Circuit 8-VSSOP
Zero-Drift Amplifier 2 Circuit 8-VSSOP
Dual Op Amp, 5MHz GBW, 0.4uV Vos, 120dB CMRR, 5.5V, MSOP Product overview: LMP2022MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2022MM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 845292-LMP2022MM/NOP
Series: LMP®
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: LMP2022
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMP2022MM, LMP2022MM/NOPB-ND, 296-46433-6, LMP2022MM-ND, 296-46433-2, 296-46433-1
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Zero-Drift Amplifier 2 Circuit 8-VSSOP
Precision Amplifiers Zero Drift, Low Noise, EMI Hardened Dual Amplifier 8-VSSOP -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2022MM/NOPB | 296-46433-2-ND | 687-LMP2022MM/NOPB | 845292-LMP2022MM/NOPB | LMP2022MM/NOPB | LMP2022MM/NOPB | LMP2022MM/NOPB | LMP2022MM/NOPB | LMP2022MM/NOPB |
| Product Name | LMP2022 Zero Drift, Low Noise, EMI Hardened Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 5MHz 5.5V MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2022MM/NOPB | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||||||
| Slew Rate | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.60E-6 V/µs | 2.6 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |