The LMP2021 is a single precision operational amplifier with ultra-low input offset voltage of 0.4 µV (typical) and drift of 0.004 µV/°C (typical), designed for high-accuracy instrumentation and sensor interfaces. It operates from 2.2 V to 5.5 V, consumes 1.1 mA per amplifier, and offers 5 MHz gain bandwidth with a 2.6 V/µs slew rate. The device is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and operates over a temperature range of −40°C to 125°C. It features EMI hardening, zero-drift architecture, and low input voltage noise of 11 nV/√Hz at 1 kHz, suitable for applications requiring high DC precision and low 1/f noise.
Zero Drift, Low Noise, EMI Hardened Amplifier 5-SOT-23 -40 to 125
Zero Drift Op Amp, 5MHz GBW, 0.4uV Vos, 120dB CMRR, SOT-23-5 Product overview: LMP2021MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2021MF/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082894-LMP2021MF/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 2.6 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 0.4μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 1.1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 1 Circuit SOT-23-5
Zero-Drift Amplifier 1 Circuit SOT-23-5
Zero-Drift Amplifier 1 Circuit SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Operational Amplifiers - Op Amps Zero Drift, Low Noise, EMI Hardened Single Amplifier 5-SOT-23 -40 to 125
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMP2021MF/NOPB | 687-LMP2021MF/NOPB | 082894-LMP2021MF/NOPB | 296-46431-6-ND | LMP2021MF/NOPB | LMP2021MF/NOPB | LMP2021MF/NOPB | 815-LMP2021MF/NOPB | LMP2021MF/NOPB |
| Product Name | LMP2021 Zero Drift, Low Noise, EMI Hardened Amplifier | 5MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2021MF/NOPB | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP ZER-DRIFT 1CIRC SOT23-5 | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SOIC,SOT-23 | Tape and Reel | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | ||||||
| Slew Rate | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.60E-6 V/µs | 2.6 V/µs |